B&K Precision Oscilloscope Probes PR150SA

Description
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II 300V"
Request a Quote Datasheet
Description
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II 300V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - PR150SA-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
PR150SA-ND
Oscilloscope Probes PR150SA-ND
"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II 300V"

"10:1 Passive 150MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance CAT II 300V"

Buy Now Datasheet
Passive Probe, 150Mhz, 300V Cat Ii, 1X/10X; Oscilloscope Probe Function B&k Precision - 08X6499 - Newark, An Avnet Company
Chicago, IL, United States
Passive Probe, 150Mhz, 300V Cat Ii, 1X/10X; Oscilloscope Probe Function B&k Precision
08X6499
Passive Probe, 150Mhz, 300V Cat Ii, 1X/10X; Oscilloscope Probe Function B&k Precision 08X6499
PASSIVE PROBE, 150MHZ, 300V CAT II, 1X/10X; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; Product Range:2510 Series; Cable Length:47"; Test Probe Functions:Passive RoHS Compliant: Yes

PASSIVE PROBE, 150MHZ, 300V CAT II, 1X/10X; Oscilloscope Probe Function:Passive; Bandwidth:150MHz; Input Voltage Max:300V; Test Probe Attenuation:1:1, 10:1; Product Range:2510 Series; Cable Length:47"; Test Probe Functions:Passive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
PR150SA
Test Probes PR150SA
Test Probes 150 MHz 1x/10x Oscilloscope Probe w/ Insulated BNC

Test Probes 150 MHz 1x/10x Oscilloscope Probe w/ Insulated BNC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number PR150SA-ND 08X6499 PR150SA
Product Name Oscilloscope Probes Passive Probe, 150Mhz, 300V Cat Ii, 1X/10X; Oscilloscope Probe Function B&k Precision Test Probes
Probe Technology Passive
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Meter Banana Plug, 18 AWG PVC Test Lead - 662 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details