B&K Precision Rf Detector / Demodulator Probe, 100Mhz To 950Mhz; Oscilloscope Probe Function B&k Precision PR-32A

Description
RF DETECTOR / DEMODULATOR PROBE, 100MHZ TO 950MHZ; Oscilloscope Probe Function:Passive; Bandwidth:950MHz; Input Voltage Max:200V; Test Probe Attenuation:-; For Use With:BK Precision Oscilloscopes; Product Range:-; Cable Length:1.2m RoHS Compliant: Yes
Datasheet
Description
RF DETECTOR / DEMODULATOR PROBE, 100MHZ TO 950MHZ; Oscilloscope Probe Function:Passive; Bandwidth:950MHz; Input Voltage Max:200V; Test Probe Attenuation:-; For Use With:BK Precision Oscilloscopes; Product Range:-; Cable Length:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Detector / Demodulator Probe, 100Mhz To 950Mhz; Oscilloscope Probe Function B&k Precision - 13C3242 - Newark, An Avnet Company
Chicago, IL, United States
Rf Detector / Demodulator Probe, 100Mhz To 950Mhz; Oscilloscope Probe Function B&k Precision
13C3242
Rf Detector / Demodulator Probe, 100Mhz To 950Mhz; Oscilloscope Probe Function B&k Precision 13C3242
RF DETECTOR / DEMODULATOR PROBE, 100MHZ TO 950MHZ; Oscilloscope Probe Function:Passive; Bandwidth:950MHz; Input Voltage Max:200V; Test Probe Attenuation:-; For Use With:BK Precision Oscilloscopes; Product Range:-; Cable Length:1.2m RoHS Compliant: Yes

RF DETECTOR / DEMODULATOR PROBE, 100MHZ TO 950MHZ; Oscilloscope Probe Function:Passive; Bandwidth:950MHz; Input Voltage Max:200V; Test Probe Attenuation:-; For Use With:BK Precision Oscilloscopes; Product Range:-; Cable Length:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 13C3242
Product Name Rf Detector / Demodulator Probe, 100Mhz To 950Mhz; Oscilloscope Probe Function B&k Precision
Probe Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XM Micro-Hook to Stacking Banana Plug, 22 AWG PVC Test Lead - 201XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details