B&K Precision Oscilloscope Probes PR 32A

Description
"Demodulator 100kHz ~ 650MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance"
Request a Quote Datasheet
Description
"Demodulator 100kHz ~ 650MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Probes - PR32A-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscope Probes
PR32A-ND
Oscilloscope Probes PR32A-ND
"Demodulator 100kHz ~ 650MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance"

"Demodulator 100kHz ~ 650MHz 48.000"" (1219.20mm) Black Oscilloscope Probe Test Lead Input Resistance"

Buy Now Datasheet
Sheung Wan, Hong Kong
Test Probes
PR 32A
Test Probes PR 32A
Test Probes RF Detect/Demodular Probe

Test Probes RF Detect/Demodular Probe

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes
Product Number PR32A-ND PR 32A
Product Name Oscilloscope Probes Test Probes
Bandwidth 0.1000 to 650 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Thin Spike Probe - 67 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Leads - 1745672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details