B&K Precision Bench Power Supplies MR50040

Description
BK Precision MR50040 Bench Power Supply
Request a Quote Datasheet
Description
BK Precision MR50040 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 2101294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101294
Bench Power Supplies 2101294
BK Precision MR50040 Bench Power Supply

BK Precision MR50040 Bench Power Supply

Supplier's Site
Bench Power Supplies - 2101308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101308
Bench Power Supplies 2101308
BK Precision MR50040 Bench Power Supply

BK Precision MR50040 Bench Power Supply

Supplier's Site
Bench Power Supplies - 2101309 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101309
Bench Power Supplies 2101309
BK Precision MR50040 Bench Power Supply

BK Precision MR50040 Bench Power Supply

Supplier's Site
Power Supplies (Test, Bench) - 22-MR50040-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-MR50040-ND
Power Supplies (Test, Bench) 22-MR50040-ND
0 ~ 500VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 40A Output 5000W Features Memory, Programmable, GPIB, LAN, RS232, USB Interface

0 ~ 500VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 40A Output 5000W Features Memory, Programmable, GPIB, LAN, RS232, USB Interface

Buy Now Datasheet
Dc Power Supply, 40A, 500V, 5Kw; Power Supply Output Type B&k Precision - 66AH4576 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 40A, 500V, 5Kw; Power Supply Output Type B&k Precision
66AH4576
Dc Power Supply, 40A, 500V, 5Kw; Power Supply Output Type B&k Precision 66AH4576
DC POWER SUPPLY, 40A, 500V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:40A; Power Rating:5kW; Product Range:MR SeriesRoHS Compliant: Yes

DC POWER SUPPLY, 40A, 500V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Min:0A; Output Current Max:40A; Power Rating:5kW; Product Range:MR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2101294 22-MR50040-ND 66AH4576
Product Name Bench Power Supplies Power Supplies (Test, Bench) Dc Power Supply, 40A, 500V, 5Kw; Power Supply Output Type B&k Precision
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 500.0 volts 0.0 to 500.0 volts 0.0 to 500.0 volts
DC Output Current 40 amps 0.0 to 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 97966416 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 240.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details