B&K Precision Bench Power Supplies MR25080

Description
BK Precision MR25080 Bench Power Supply
Request a Quote Datasheet
Description
BK Precision MR25080 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 2101293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101293
Bench Power Supplies 2101293
BK Precision MR25080 Bench Power Supply

BK Precision MR25080 Bench Power Supply

Supplier's Site
Bench Power Supplies - 2101302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101302
Bench Power Supplies 2101302
BK Precision MR25080 Bench Power Supply

BK Precision MR25080 Bench Power Supply

Supplier's Site
Bench Power Supplies - 2101303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2101303
Bench Power Supplies 2101303
BK Precision MR25080 Bench Power Supply

BK Precision MR25080 Bench Power Supply

Supplier's Site
Power Supplies (Test, Bench) - 22-MR25080-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-MR25080-ND
Power Supplies (Test, Bench) 22-MR25080-ND
0 ~ 250VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 80A Output 5000W Features Memory, Programmable, GPIB, LAN, RS232, USB Interface

0 ~ 250VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 80A Output 5000W Features Memory, Programmable, GPIB, LAN, RS232, USB Interface

Buy Now Datasheet
Dc Power Supply, 80A, 250V, 5Kw; Power Supply Output Type B&k Precision - 66AH4575 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 80A, 250V, 5Kw; Power Supply Output Type B&k Precision
66AH4575
Dc Power Supply, 80A, 250V, 5Kw; Power Supply Output Type B&k Precision 66AH4575
DC POWER SUPPLY, 80A, 250V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:80A; Power Rating:5kW; Product Range:MR SeriesRoHS Compliant: Yes

DC POWER SUPPLY, 80A, 250V, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:250V; Output Current Min:0A; Output Current Max:80A; Power Rating:5kW; Product Range:MR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2101293 22-MR25080-ND 66AH4575
Product Name Bench Power Supplies Power Supplies (Test, Bench) Dc Power Supply, 80A, 250V, 5Kw; Power Supply Output Type B&k Precision
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 250.0 volts 0.0 to 250.0 volts 0.0 to 250.0 volts
DC Output Current 80 amps 0.0 to 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details