0 ~ 1kVDC Output Bench (AC to DC) Power Supply VFD 0 ~ 20A Output 5000W Features Memory, Programmable, GPIB, LAN, RS232, USB Interface
BK Precision MR100020 Bench Power Supply
BK Precision MR100020 Bench Power Supply
BK Precision MR100020 Bench Power Supply
DC POWER SUPPLY, 20A, 1KV, 5KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Min:0A; Output Current Max:20A; Power Rating:5kW; Supply Voltage Min:200VACRoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 22-MR100020-ND | 2101292 | 66AH4574 |
| Product Name | Power Supplies (Test, Bench) | Bench Power Supplies | Dc Power Supply, 20A, 1Kv, 5Kw; Power Supply Output Type B&k Precision |
| Type | 1 | DC Power Supply | |
| AC Output Voltage | 0.0 to 1000.0 volts | ||
| DC Output Voltage | 0.0 to 1000.0 volts | 1000.0 volts | 0.0 to 1000.0 volts |
| DC Output Current | 0.0 to 20 amps | 20 amps | 20 amps |