B&K Precision Dc Electronic Load, Programmable, 120A, 80V; Product Range B&k Precision MDL600

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 120A, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 120A, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 120A, 80V; Product Range B&k Precision - 67W2951 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 120A, 80V; Product Range B&k Precision
67W2951
Dc Electronic Load, Programmable, 120A, 80V; Product Range B&k Precision 67W2951
DC ELECTRONIC LOAD, PROGRAMMABLE, 120A, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROGRAMMABLE, 120A, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site
Dc Load, Prog, 120A, 1.8-80V, 600W; Product Range B&k Precision - 27AJ4772 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 120A, 1.8-80V, 600W; Product Range B&k Precision
27AJ4772
Dc Load, Prog, 120A, 1.8-80V, 600W; Product Range B&k Precision 27AJ4772
DC LOAD, PROG, 120A, 1.8-80V, 600W; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC LOAD, PROG, 120A, 1.8-80V, 600W; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67W2951
Product Name Dc Electronic Load, Programmable, 120A, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 85mm Bus Supply Connectors - 2198-KITCON-P208 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details