B&K Precision Cal Dc Electronic Load, Prog, 80V/120A; Product Range B&k Precision MDL600 CAL

Description
CAL DC ELECTRONIC LOAD, PROG, 80V/120A; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Description
CAL DC ELECTRONIC LOAD, PROG, 80V/120A; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cal DC Electronic Load, part of the MDL Series by B&K Precision, is a modular programmable electronic load designed for testing various power sources, including AC/DC power supplies, batteries, fuel cells, and photovoltaic arrays. It operates within a voltage range of 1.8V to 80V and supports a maximum current of 120A, with a power rating of 600W. This electronic load features multiple operating modes, including constant current (CC), constant voltage (CV), constant resistance (CR), constant power (CW), and constant impedance (CZ). The system can be configured with up to four slots for load modules, allowing for a total power capacity of 2400W, expandable to 4800W with an extension. The MDL Series also includes advanced features such as adjustable slew rates, transient operation capabilities up to 25 kHz, and a list mode for complex test sequences. For remote communication, the device supports standard interfaces including LAN, USB, RS-232, and GPIB, compliant with SCPI command protocols. The electronic load is equipped with a high-resolution measurement system, providing 16-bit accuracy for voltage and current readings. It also includes various protection modes to ensure safe operation. The product is backed by a three-year warranty and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Cal DC Electronic Load, part of the MDL Series by B&K Precision, is a modular programmable electronic load designed for testing various power sources, including AC/DC power supplies, batteries, fuel cells, and photovoltaic arrays. It operates within a voltage range of 1.8V to 80V and supports a maximum current of 120A, with a power rating of 600W. This electronic load features multiple operating modes, including constant current (CC), constant voltage (CV), constant resistance (CR), constant power (CW), and constant impedance (CZ). The system can be configured with up to four slots for load modules, allowing for a total power capacity of 2400W, expandable to 4800W with an extension. The MDL Series also includes advanced features such as adjustable slew rates, transient operation capabilities up to 25 kHz, and a list mode for complex test sequences. For remote communication, the device supports standard interfaces including LAN, USB, RS-232, and GPIB, compliant with SCPI command protocols. The electronic load is equipped with a high-resolution measurement system, providing 16-bit accuracy for voltage and current readings. It also includes various protection modes to ensure safe operation. The product is backed by a three-year warranty and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Cal Dc Electronic Load, Prog, 80V/120A; Product Range B&k Precision - 12AC5835 - Newark, An Avnet Company
Chicago, IL, United States
Cal Dc Electronic Load, Prog, 80V/120A; Product Range B&k Precision
12AC5835
Cal Dc Electronic Load, Prog, 80V/120A; Product Range B&k Precision 12AC5835
CAL DC ELECTRONIC LOAD, PROG, 80V/120A; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

CAL DC ELECTRONIC LOAD, PROG, 80V/120A; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5835
Product Name Cal Dc Electronic Load, Prog, 80V/120A; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
1771 Power Supply - 1771-PSCC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Redundant Power Packages, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details