B&K Precision Dc Electronic Load Cal W/du, Prog, 80V; Product Range B&k Precision MDL600 CAL DU

Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/DU, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/du, Prog, 80V; Product Range B&k Precision - 12AC5837 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/du, Prog, 80V; Product Range B&k Precision
12AC5837
Dc Electronic Load Cal W/du, Prog, 80V; Product Range B&k Precision 12AC5837
DC ELECTRONIC LOAD CAL W/DU, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/DU, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5837
Product Name Dc Electronic Load Cal W/du, Prog, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-11500-06-2u-27705 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details