B&K Precision Dc Electronic Load, Programmable, 30A, 500V; Product Range B&k Precision MDL505

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A, 500V; Product Range:MDL Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A, 500V; Product Range:MDL Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 30A, 500V; Product Range B&k Precision - 67W2950 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 30A, 500V; Product Range B&k Precision
67W2950
Dc Electronic Load, Programmable, 30A, 500V; Product Range B&k Precision 67W2950
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A, 500V; Product Range:MDL Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROGRAMMABLE, 30A, 500V; Product Range:MDL Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67W2950
Product Name Dc Electronic Load, Programmable, 30A, 500V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psi-10750-120-4u-27617 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details