B&K Precision Dc Electronic Load, Programmable, 60A, 80V; Product Range B&k Precision MDL400

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 60A, 80V; Product Range:MDL Series; Power Rating:400W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 60A, 80V; Product Range:MDL Series; Power Rating:400W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 60A, 80V; Product Range B&k Precision - 67W2949 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 60A, 80V; Product Range B&k Precision
67W2949
Dc Electronic Load, Programmable, 60A, 80V; Product Range B&k Precision 67W2949
DC ELECTRONIC LOAD, PROGRAMMABLE, 60A, 80V; Product Range:MDL Series; Power Rating:400W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROGRAMMABLE, 60A, 80V; Product Range:MDL Series; Power Rating:400W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:60A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67W2949
Product Name Dc Electronic Load, Programmable, 60A, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 65923400 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details