B&K Precision Dc Load, Prog, 45A, 80V, 300W; Product Range B&k Precision MDL302

Description
DC LOAD, PROG, 45A, 80V, 300W; Product Range:MDL Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:45A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 45A, 80V, 300W; Product Range:MDL Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:45A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 45A, 80V, 300W; Product Range B&k Precision - 68Y4776 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 45A, 80V, 300W; Product Range B&k Precision
68Y4776
Dc Load, Prog, 45A, 80V, 300W; Product Range B&k Precision 68Y4776
DC LOAD, PROG, 45A, 80V, 300W; Product Range:MDL Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:45A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 45A, 80V, 300W; Product Range:MDL Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:45A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68Y4776
Product Name Dc Load, Prog, 45A, 80V, 300W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
DIN Rail Power Supplies - 2213499 - RS Components, Ltd.
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
2 suppliers