B&K Precision Dc Electronic Load, Programmable, 2-Ch, 20A, 80V; Product Range B&k Precision MDL252

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 2-CH, 20A, 80V; Product Range:MDL Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 2-CH, 20A, 80V; Product Range:MDL Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 2-Ch, 20A, 80V; Product Range B&k Precision - 67W2947 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 2-Ch, 20A, 80V; Product Range B&k Precision
67W2947
Dc Electronic Load, Programmable, 2-Ch, 20A, 80V; Product Range B&k Precision 67W2947
DC ELECTRONIC LOAD, PROGRAMMABLE, 2-CH, 20A, 80V; Product Range:MDL Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROGRAMMABLE, 2-CH, 20A, 80V; Product Range:MDL Series; Power Rating:250W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:20A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67W2947
Product Name Dc Electronic Load, Programmable, 2-Ch, 20A, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10060-1000-4u-27429 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
DC Output Voltage 0.0 to 60.0 volts
View Details
Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details