B&K Precision Dc Electronic Load, Programmable, 40A, 80V; Product Range B&k Precision MDL200

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 40A, 80V; Product Range:MDL Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:40A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 40A, 80V; Product Range:MDL Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:40A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 40A, 80V; Product Range B&k Precision - 67W2946 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 40A, 80V; Product Range B&k Precision
67W2946
Dc Electronic Load, Programmable, 40A, 80V; Product Range B&k Precision 67W2946
DC ELECTRONIC LOAD, PROGRAMMABLE, 40A, 80V; Product Range:MDL Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:40A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROGRAMMABLE, 40A, 80V; Product Range:MDL Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:80V; Operating Current Max:40A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67W2946
Product Name Dc Electronic Load, Programmable, 40A, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 955688 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supply - 7245 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details