Manufacturer: B&K Precision
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215867-MDL002
Length: 574.04 mm
Height: 182.88 mm
Weight: 15.422141 kg
Width: 81.28 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Rack
RoHS: Compliant
REACH SVHC: Unknown
Wire/Cable Type: Power Cord
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215867-MDL002 |
| Product Name | Custom Parts - Custom Parts (J - M) - MDL002 |