B&K Precision DMM Carrying Case LC 29B

Description
BK Precision DMM Zippered Carrying Case is made in the U.S.A. Made with durable Cordura Nylon and light weight. Features Protects Your Instruments Room to Hold Your Test Leads Approximate Internal Dimensions: 4.0"(L) × 2.5"(W) × 8.0"(H)
Description
BK Precision DMM Zippered Carrying Case is made in the U.S.A. Made with durable Cordura Nylon and light weight. Features Protects Your Instruments Room to Hold Your Test Leads Approximate Internal Dimensions: 4.0"(L) × 2.5"(W) × 8.0"(H)

Suppliers

Company
Product
Description
Supplier Links
DMM Carrying Case - 70146252 - Allied Electronics, Inc.
Fort Worth, TX, USA
DMM Carrying Case
70146252
DMM Carrying Case 70146252
BK Precision DMM Zippered Carrying Case is made in the U.S.A. Made with durable Cordura Nylon and light weight. Features Protects Your Instruments Room to Hold Your Test Leads Approximate Internal Dimensions: 4.0"(L) × 2.5"(W) × 8.0"(H)

BK Precision DMM Zippered Carrying Case is made in the U.S.A. Made with durable Cordura Nylon and light weight.
Features

  • Protects Your Instruments
  • Room to Hold Your Test Leads
  • Approximate Internal Dimensions: 4.0"(L) × 2.5"(W) × 8.0"(H)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70146252
Product Name DMM Carrying Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 12.28 inch (312 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details