B&K Precision Test Lead, 1.016M, 500V; Bnc Connector Type B&k Precision CC-21

Description
TEST LEAD, 1.016M, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:40"; Lead Length - Metric:1016mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 1.016M, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:40"; Lead Length - Metric:1016mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 1.016M, 500V; Bnc Connector Type B&k Precision - 22C6811 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 1.016M, 500V; Bnc Connector Type B&k Precision
22C6811
Test Lead, 1.016M, 500V; Bnc Connector Type B&k Precision 22C6811
TEST LEAD, 1.016M, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:40"; Lead Length - Metric:1016mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

TEST LEAD, 1.016M, 500V; BNC Connector Type:BNC Plug; Test Connector Type B:Alligator Clip; Lead Length - Imperial:40"; Lead Length - Metric:1016mm; Insulator Colour:Black, Red; Current Rating:-; Voltage Rating:500Vrms RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 22C6811
Product Name Test Lead, 1.016M, 500V; Bnc Connector Type B&k Precision
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
0.080″ Replacement Tip, Extended Tip - 9400 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details