B&K Precision Ac Power Source, Prog, 15A, 300V; Product Range B&k Precision BK9833

Description
AC POWER SOURCE, PROG, 15A, 300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
AC POWER SOURCE, PROG, 15A, 300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Power Source, Prog, 15A, 300V; Product Range B&k Precision - 27AJ4368 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, Prog, 15A, 300V; Product Range B&k Precision
27AJ4368
Ac Power Source, Prog, 15A, 300V; Product Range B&k Precision 27AJ4368
AC POWER SOURCE, PROG, 15A, 300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AC POWER SOURCE, PROG, 15A, 300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4368
Product Name Ac Power Source, Prog, 15A, 300V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D2K0LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details