B&K Precision Ac Power Supply, 1Ch, 300Vrms, 3A, Prog; Power Supply Output Type B&k Precision BK9803

Description
AC POWER SUPPLY, 1CH, 300VRMS, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:300Vrms; Output Current Min:-; Output Current Max:3A; Power Rating:750VA; Supply RoHS Compliant: Yes
Description
AC POWER SUPPLY, 1CH, 300VRMS, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:300Vrms; Output Current Min:-; Output Current Max:3A; Power Rating:750VA; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac Power Supply, 1Ch, 300Vrms, 3A, Prog; Power Supply Output Type B&k Precision - 27AJ4365 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Supply, 1Ch, 300Vrms, 3A, Prog; Power Supply Output Type B&k Precision
27AJ4365
Ac Power Supply, 1Ch, 300Vrms, 3A, Prog; Power Supply Output Type B&k Precision 27AJ4365
AC POWER SUPPLY, 1CH, 300VRMS, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:300Vrms; Output Current Min:-; Output Current Max:3A; Power Rating:750VA; Supply RoHS Compliant: Yes

AC POWER SUPPLY, 1CH, 300VRMS, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:300Vrms; Output Current Min:-; Output Current Max:3A; Power Rating:750VA; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4365
Product Name Ac Power Supply, 1Ch, 300Vrms, 3A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D1K6LNANNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details