B&K Precision Power Supply, 1-Ch, 150V, 10A, Prog; Power Supply Output Type B&k Precision BK9206

Description
POWER SUPPLY, 1-CH, 150V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes
Description
POWER SUPPLY, 1-CH, 150V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 150V, 10A, Prog; Power Supply Output Type B&k Precision - 27AJ4363 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 150V, 10A, Prog; Power Supply Output Type B&k Precision
27AJ4363
Power Supply, 1-Ch, 150V, 10A, Prog; Power Supply Output Type B&k Precision 27AJ4363
POWER SUPPLY, 1-CH, 150V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 150V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:150V; Output Current Min:0A; Output Current Max:10A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4363
Product Name Power Supply, 1-Ch, 150V, 10A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Kinetix 5700 275mm DC Bus Bar - 2198-BARCON-275DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details