B&K Precision Power Supply, 1-Ch, 60V, 25A, Prog; Power Supply Output Type B&k Precision BK9205

Description
POWER SUPPLY, 1-CH, 60V, 25A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 60V, 25A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 60V, 25A, Prog; Power Supply Output Type B&k Precision - 27AJ4362 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 60V, 25A, Prog; Power Supply Output Type B&k Precision
27AJ4362
Power Supply, 1-Ch, 60V, 25A, Prog; Power Supply Output Type B&k Precision 27AJ4362
POWER SUPPLY, 1-CH, 60V, 25A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 60V, 25A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:25A; Power Rating:600W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4362
Product Name Power Supply, 1-Ch, 60V, 25A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 1U Programmable DC Power - ea-ps-9080-50-1u-29382 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 50 amps
View Details