B&K Precision Dc Power Supply, Prog, 1Ch, 600V, 0.35A; Power Supply Output Type B&k Precision BK9185B

Description
DC POWER SUPPLY, PROG, 1CH, 600V, 0.35A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:350mA; Power Rating:210W; Supply RoHS Compliant: Yes
Description
DC POWER SUPPLY, PROG, 1CH, 600V, 0.35A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:350mA; Power Rating:210W; Supply RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 1Ch, 600V, 0.35A; Power Supply Output Type B&k Precision - 27AJ4359 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 1Ch, 600V, 0.35A; Power Supply Output Type B&k Precision
27AJ4359
Dc Power Supply, Prog, 1Ch, 600V, 0.35A; Power Supply Output Type B&k Precision 27AJ4359
DC POWER SUPPLY, PROG, 1CH, 600V, 0.35A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:350mA; Power Rating:210W; Supply RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 1CH, 600V, 0.35A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:600V; Output Current Min:0A; Output Current Max:350mA; Power Rating:210W; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4359
Product Name Dc Power Supply, Prog, 1Ch, 600V, 0.35A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details