B&K Precision Dc Power Supply, Prog, 1Ch, 200V, 1A; Power Supply Output Type B&k Precision BK9184B

Description
DC POWER SUPPLY, PROG, 1CH, 200V, 1A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:1A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, PROG, 1CH, 200V, 1A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:1A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 1Ch, 200V, 1A; Power Supply Output Type B&k Precision - 27AJ4358 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 1Ch, 200V, 1A; Power Supply Output Type B&k Precision
27AJ4358
Dc Power Supply, Prog, 1Ch, 200V, 1A; Power Supply Output Type B&k Precision 27AJ4358
DC POWER SUPPLY, PROG, 1CH, 200V, 1A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:1A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 1CH, 200V, 1A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:200V; Output Current Min:0A; Output Current Max:1A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4358
Product Name Dc Power Supply, Prog, 1Ch, 200V, 1A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details