B&K Precision Dc Power Supply, Prog, 1Ch, 70V, 3A; Power Supply Output Type B&k Precision BK9183B

Description
DC POWER SUPPLY, PROG, 1CH, 70V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, PROG, 1CH, 70V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 1Ch, 70V, 3A; Power Supply Output Type B&k Precision - 27AJ4357 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 1Ch, 70V, 3A; Power Supply Output Type B&k Precision
27AJ4357
Dc Power Supply, Prog, 1Ch, 70V, 3A; Power Supply Output Type B&k Precision 27AJ4357
DC POWER SUPPLY, PROG, 1CH, 70V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 1CH, 70V, 3A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:3A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4357
Product Name Dc Power Supply, Prog, 1Ch, 70V, 3A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D2K0LNDNNNNN-C1-P46-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details