B&K Precision Dc Power Supply, Prog, 1Ch, 20V, 5A; Power Supply Output Type B&k Precision BK9171B

Description
DC POWER SUPPLY, PROG, 1CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, PROG, 1CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 1Ch, 20V, 5A; Power Supply Output Type B&k Precision - 27AJ4351 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 1Ch, 20V, 5A; Power Supply Output Type B&k Precision
27AJ4351
Dc Power Supply, Prog, 1Ch, 20V, 5A; Power Supply Output Type B&k Precision 27AJ4351
DC POWER SUPPLY, PROG, 1CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 1CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4351
Product Name Dc Power Supply, Prog, 1Ch, 20V, 5A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 939399 - Radwell International
Allen-Bradley / Rockwell Automation
View Details