B&K Precision Power Supply, 3-Ch, 60V, 3A, Prog; Power Supply Output Type B&k Precision BK9132B

Description
POWER SUPPLY, 3-CH, 60V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes
Description
POWER SUPPLY, 3-CH, 60V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3-Ch, 60V, 3A, Prog; Power Supply Output Type B&k Precision - 27AJ4346 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 60V, 3A, Prog; Power Supply Output Type B&k Precision
27AJ4346
Power Supply, 3-Ch, 60V, 3A, Prog; Power Supply Output Type B&k Precision 27AJ4346
POWER SUPPLY, 3-CH, 60V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 60V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:3A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4346
Product Name Power Supply, 3-Ch, 60V, 3A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6895-ea-pu-10500-360-6u-wc-32114 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details