B&K Precision Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type B&k Precision BK9131B

Description
POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type B&k Precision - 27AJ4345 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type B&k Precision
27AJ4345
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type B&k Precision 27AJ4345
POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4345
Product Name Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3C770LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details