B&K Precision Bench Power Supplies BK9129B

Description
BK Precision BK9129B Bench Power Supply
Request a Quote
Description
BK Precision BK9129B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 1221919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221919
Bench Power Supplies 1221919
BK Precision BK9129B Bench Power Supply

BK Precision BK9129B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1217585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1217585
Bench Power Supplies 1217585
BK Precision BK9129B Bench Power Supply

BK Precision BK9129B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1221918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221918
Bench Power Supplies 1221918
BK Precision BK9129B Bench Power Supply

BK Precision BK9129B Bench Power Supply

Supplier's Site
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision - 27AJ4343 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision
27AJ4343
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision 27AJ4343
POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1221919 27AJ4343
Product Name Bench Power Supplies Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision
DC Output Voltage 30.0 volts 0.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6904-ea-pub-10360-240-4u-wc-32123 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3L2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details