B&K Precision Dc Power Supply, Prog, 1Ch, 80V, 120A; Power Supply Output Type B&k Precision BK9117

Description
DC POWER SUPPLY, PROG, 1CH, 80V, 120A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:120A; Power Rating:3kW; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, PROG, 1CH, 80V, 120A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:120A; Power Rating:3kW; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 1Ch, 80V, 120A; Power Supply Output Type B&k Precision - 36AJ8383 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 1Ch, 80V, 120A; Power Supply Output Type B&k Precision
36AJ8383
Dc Power Supply, Prog, 1Ch, 80V, 120A; Power Supply Output Type B&k Precision 36AJ8383
DC POWER SUPPLY, PROG, 1CH, 80V, 120A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:120A; Power Rating:3kW; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 1CH, 80V, 120A; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:120A; Power Rating:3kW; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 36AJ8383
Product Name Dc Power Supply, Prog, 1Ch, 80V, 120A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details