B&K Precision Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision BK9115

Description
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes
Description
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision - 27AJ4340 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision
27AJ4340
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision 27AJ4340
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4340
Product Name Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ControlLogix DC Redundant Power Supply - 1756-PB75RK - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details