B&K Precision Multi-Range Dc Pwr Supply, 320W, 84V/10A; Power Supply Output Type B&k Precision BK9104

Description
MULTI-RANGE DC PWR SUPPLY, 320W, 84V/10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:84V; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes
Description
MULTI-RANGE DC PWR SUPPLY, 320W, 84V/10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:84V; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multi-Range Dc Pwr Supply, 320W, 84V/10A; Power Supply Output Type B&k Precision - 27AJ4338 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Range Dc Pwr Supply, 320W, 84V/10A; Power Supply Output Type B&k Precision
27AJ4338
Multi-Range Dc Pwr Supply, 320W, 84V/10A; Power Supply Output Type B&k Precision 27AJ4338
MULTI-RANGE DC PWR SUPPLY, 320W, 84V/10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:84V; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes

MULTI-RANGE DC PWR SUPPLY, 320W, 84V/10A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:84V; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4338
Product Name Multi-Range Dc Pwr Supply, 320W, 84V/10A; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply - 11584115 - Radwell International
Allen-Bradley / Rockwell Automation
View Details