B&K Precision Dc Electronic Load, Prog, 600A, 4.5Kw; Product Range B&k Precision BK8624

Description
DC ELECTRONIC LOAD, PROG, 600A, 4.5KW; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 600A, 4.5KW; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 600A, 4.5Kw; Product Range B&k Precision - 27AJ4330 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 600A, 4.5Kw; Product Range B&k Precision
27AJ4330
Dc Electronic Load, Prog, 600A, 4.5Kw; Product Range B&k Precision 27AJ4330
DC ELECTRONIC LOAD, PROG, 600A, 4.5KW; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 600A, 4.5KW; Product Range:8600 Series; Power Rating:4.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:600A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4330
Product Name Dc Electronic Load, Prog, 600A, 4.5Kw; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details