B&K Precision Dc Electronic Load, Prog, 100A, 2.5Kw; Product Range B&k Precision BK8622

Description
DC ELECTRONIC LOAD, PROG, 100A, 2.5KW; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 100A, 2.5KW; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 100A, 2.5Kw; Product Range B&k Precision - 27AJ4329 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 100A, 2.5Kw; Product Range B&k Precision
27AJ4329
Dc Electronic Load, Prog, 100A, 2.5Kw; Product Range B&k Precision 27AJ4329
DC ELECTRONIC LOAD, PROG, 100A, 2.5KW; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 100A, 2.5KW; Product Range:8600 Series; Power Rating:2.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:100A; Manufacturer Warranty:3 Years; SVHC:NoRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4329
Product Name Dc Electronic Load, Prog, 100A, 2.5Kw; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6839-ea-pu-10750-120-4u-30000w-32058 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details