B&K Precision Dc Electronic Load, Prog, 480A, 3Kw; Product Range B&k Precision BK8620

Description
DC ELECTRONIC LOAD, PROG, 480A, 3KW; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 480A, 3KW; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 480A, 3Kw; Product Range B&k Precision - 27AJ4328 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 480A, 3Kw; Product Range B&k Precision
27AJ4328
Dc Electronic Load, Prog, 480A, 3Kw; Product Range B&k Precision 27AJ4328
DC ELECTRONIC LOAD, PROG, 480A, 3KW; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 480A, 3KW; Product Range:8600 Series; Power Rating:3kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:480A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4328
Product Name Dc Electronic Load, Prog, 480A, 3Kw; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6874-ea-pul-11000-80-4u-30000w-32093 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details