B&K Precision Dc Electronic Load, Prog, 500V/30A, 750W; Product Range B&k Precision BK8612

Description
DC ELECTRONIC LOAD, PROG, 500V/30A, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years; RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 500V/30A, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 500V/30A, 750W; Product Range B&k Precision - 27AJ4325 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 500V/30A, 750W; Product Range B&k Precision
27AJ4325
Dc Electronic Load, Prog, 500V/30A, 750W; Product Range B&k Precision 27AJ4325
DC ELECTRONIC LOAD, PROG, 500V/30A, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years; RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 500V/30A, 750W; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4325
Product Name Dc Electronic Load, Prog, 500V/30A, 750W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D1K1LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details