B&K Precision Dc Load, Prog, 15A, 0-500V, 200W; Product Range B&k Precision BK8602

Description
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:8600 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years; SVHC:No SVHC RoHS Compliant: Yes
Description
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:8600 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 15A, 0-500V, 200W; Product Range B&k Precision - 27AJ4323 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 15A, 0-500V, 200W; Product Range B&k Precision
27AJ4323
Dc Load, Prog, 15A, 0-500V, 200W; Product Range B&k Precision 27AJ4323
DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:8600 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years; SVHC:No SVHC RoHS Compliant: Yes

DC LOAD, PROG, 15A, 0-500V, 200W; Product Range:8600 Series; Power Rating:200W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:15A; Manufacturer Warranty:3 Years; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4323
Product Name Dc Load, Prog, 15A, 0-500V, 200W; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supply - 10892319 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 15.0 volts
View Details