B&K Precision Dc Electronic Load, Prog, 600W, 120V; Product Range B&k Precision BK8510B

Description
DC ELECTRONIC LOAD, PROG, 600W, 120V; Product Range:8500B Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 600W, 120V; Product Range:8500B Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 600W, 120V; Product Range B&k Precision - 27AJ4318 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 600W, 120V; Product Range B&k Precision
27AJ4318
Dc Electronic Load, Prog, 600W, 120V; Product Range B&k Precision 27AJ4318
DC ELECTRONIC LOAD, PROG, 600W, 120V; Product Range:8500B Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 600W, 120V; Product Range:8500B Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4318
Product Name Dc Electronic Load, Prog, 600W, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 22126599 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details