B&K Precision Dc Electronic Load, Prog, 300W, 150V; Product Range B&k Precision BK8500B

Description
DC ELECTRONIC LOAD, PROG, 300W, 150V; Product Range:8500B Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 300W, 150V; Product Range:8500B Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 300W, 150V; Product Range B&k Precision - 27AJ4316 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 300W, 150V; Product Range B&k Precision
27AJ4316
Dc Electronic Load, Prog, 300W, 150V; Product Range B&k Precision 27AJ4316
DC ELECTRONIC LOAD, PROG, 300W, 150V; Product Range:8500B Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 300W, 150V; Product Range:8500B Series; Power Rating:300W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:150V; Operating Current Max:30A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4316
Product Name Dc Electronic Load, Prog, 300W, 150V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10080-1000-4u-27623 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details