B&K Precision Bench Power Supplies BK1901B

Description
BK Precision BK1901B Bench Power Supply
Request a Quote
Description
BK Precision BK1901B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 1222066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1222066
Bench Power Supplies 1222066
BK Precision BK1901B Bench Power Supply

BK Precision BK1901B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1222065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1222065
Bench Power Supplies 1222065
BK Precision BK1901B Bench Power Supply

BK Precision BK1901B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1217540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1217540
Bench Power Supplies 1217540
BK Precision BK1901B Bench Power Supply

BK Precision BK1901B Bench Power Supply

Supplier's Site
Power Supply, 1 Output, Adj, 32V/30A; Power Supply Output Type B&k Precision - 27AJ4264 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1 Output, Adj, 32V/30A; Power Supply Output Type B&k Precision
27AJ4264
Power Supply, 1 Output, Adj, 32V/30A; Power Supply Output Type B&k Precision 27AJ4264
POWER SUPPLY, 1 OUTPUT, ADJ, 32V/30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:30A; Power Rating:960W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1 OUTPUT, ADJ, 32V/30A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:30A; Power Rating:960W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1222066 1217540 27AJ4264
Product Name Bench Power Supplies Bench Power Supplies Power Supply, 1 Output, Adj, 32V/30A; Power Supply Output Type B&k Precision
DC Output Voltage 32.0 volts 32.0 volts 1.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-ps-10200-50-2u-27700 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - AFL2812D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details