B&K Precision Bench Power Supplies BK1900B

Description
BK Precision BK1900B Bench Power Supply
Request a Quote
Description
BK Precision BK1900B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 1222058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1222058
Bench Power Supplies 1222058
BK Precision BK1900B Bench Power Supply

BK Precision BK1900B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1217539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1217539
Bench Power Supplies 1217539
BK Precision BK1900B Bench Power Supply

BK Precision BK1900B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1222059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1222059
Bench Power Supplies 1222059
BK Precision BK1900B Bench Power Supply

BK Precision BK1900B Bench Power Supply

Supplier's Site
Power Supply, 1 Output, Adj, 16V/60A; Power Supply Output Type B&k Precision - 27AJ4263 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1 Output, Adj, 16V/60A; Power Supply Output Type B&k Precision
27AJ4263
Power Supply, 1 Output, Adj, 16V/60A; Power Supply Output Type B&k Precision 27AJ4263
POWER SUPPLY, 1 OUTPUT, ADJ, 16V/60A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:16V; Output Current Min:0A; Output Current Max:60A; Power Rating:960W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1 OUTPUT, ADJ, 16V/60A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:16V; Output Current Min:0A; Output Current Max:60A; Power Rating:960W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1222058 1217539 27AJ4263
Product Name Bench Power Supplies Bench Power Supplies Power Supply, 1 Output, Adj, 16V/60A; Power Supply Output Type B&k Precision
DC Output Voltage 16.0 volts 16.0 volts 1.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-10080-120-2u-27685 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - GHP12012S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details