B&K Precision Bench Power Supplies BK1688B

Description
BK Precision BK1688B Bench Power Supply
Request a Quote
Description
BK Precision BK1688B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 1217528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1217528
Bench Power Supplies 1217528
BK Precision BK1688B Bench Power Supply

BK Precision BK1688B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1221988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221988
Bench Power Supplies 1221988
BK Precision BK1688B Bench Power Supply

BK Precision BK1688B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1221989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221989
Bench Power Supplies 1221989
BK Precision BK1688B Bench Power Supply

BK Precision BK1688B Bench Power Supply

Supplier's Site
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type B&k Precision - 27AJ4254 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type B&k Precision
27AJ4254
Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type B&k Precision 27AJ4254
DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 18V, 20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:18V; Output Current Min:0A; Output Current Max:20A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1217528 27AJ4254
Product Name Bench Power Supplies Dc Power Supply, Adj, 1Ch, 18V, 20A; Power Supply Output Type B&k Precision
DC Output Voltage 18.0 volts 1.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 12220693 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details