B&K Precision Battery Analyzers, 30V To 300V, 1Khz; Battery Technologies Supported B&k Precision BA6011

Description
BATTERY ANALYZERS, 30V TO 300V, 1KHZ; Battery Technologies Supported:Alkaline, Lead Acid, Li; Voltage Measuring Range DC:30V to 300V; External Height:104mm; External Width:235mm; External Depth:360mm; Product Range:BA6010 Series RoHS Compliant: Yes
Datasheet
Description
BATTERY ANALYZERS, 30V TO 300V, 1KHZ; Battery Technologies Supported:Alkaline, Lead Acid, Li; Voltage Measuring Range DC:30V to 300V; External Height:104mm; External Width:235mm; External Depth:360mm; Product Range:BA6010 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzers, 30V To 300V, 1Khz; Battery Technologies Supported B&k Precision - 33AC4804 - Newark, An Avnet Company
Chicago, IL, United States
Battery Analyzers, 30V To 300V, 1Khz; Battery Technologies Supported B&k Precision
33AC4804
Battery Analyzers, 30V To 300V, 1Khz; Battery Technologies Supported B&k Precision 33AC4804
BATTERY ANALYZERS, 30V TO 300V, 1KHZ; Battery Technologies Supported:Alkaline, Lead Acid, Li; Voltage Measuring Range DC:30V to 300V; External Height:104mm; External Width:235mm; External Depth:360mm; Product Range:BA6010 Series RoHS Compliant: Yes

BATTERY ANALYZERS, 30V TO 300V, 1KHZ; Battery Technologies Supported:Alkaline, Lead Acid, Li; Voltage Measuring Range DC:30V to 300V; External Height:104mm; External Width:235mm; External Depth:360mm; Product Range:BA6010 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 33AC4804
Product Name Battery Analyzers, 30V To 300V, 1Khz; Battery Technologies Supported B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 8228925 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Power Management - Specialized - NEH2000BYJ - Quarktwin Technology Ltd.
Specs
Type 16-WFQFN Exposed Pad
Supply Voltage 2.5 to 4.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details