B&K Precision Battery Analyzer BA6010

Description
The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Input Voltage Range: 6 V/60 V Basic voltage accuracy: 0.05 % Voltage resolution: 100 µV 4.3-inch color LCD display Trace function for graphical display of voltage and resistance with on-screen cursor measurements 4-wire kelvin test leads with monitoring of Hi/Low/High and Low drive open faults Compare and sort using 9 bins with statistical evaluations δ% mode for quickly determining the percent difference between batteries Pass/Fail indicator with audible tone Fast test speed up to 50 measurements per second to increase manufacturing throughput Trigger modes internal, manual, bus and external 100 internal and external storage locations for setup and screen save Handler interface for easy integration with a component handler or integration with PLC Standard RS232, USB (USBTMC and virtual COM) interfaces Included Accessories: User manual (downloadable), power cord, 4-wire kelvin clip test fixture (TLKB1), certificate of calibration & test report Three-Year Warranty Specifications Measurement Parameters: Main: V, R; Auxiliary: L, C, D, Z, X, Q, θd, and θr Test Frequency: 1 kHz ± 0.2 Hz Display Resolution: 5 digits (SLOW & MED), 4 digits (FAST) Measurement Speed: SLOW, approx. 6.25 measurements/sec; MED, approx. 10 measurements/sec; FAST, approx. 50 measurements/sec Temperature Coefficient Voltage Meas.: 0.005 %/ºC; Resistance Meas.: 0.05 %/ºC Triggering: Internal, External, Manual, Bus Delay Time: On/Off, 0 ms to 60 s Averaging: 1 to 255 samples Statistical Calculations: Valid data count, Invalid data count, Mean, Maximum, Minimum, Standard Deviation, Sample Standard Deviation, Process Capability Index (Dispersion), Process Capability Index (Deviation) Voltage Measurement SLOW, MED 6 V Range Maximum Display Value: 6.5000 V Resolution: 100 µV Accuracy: ± (0.05 % FS) 60 V Range Maximum Display Value: 65.000 V Resolution: 1 mV Accuracy: ± (0.05 % FS) Voltage Measurement FAST 6 V Range Maximum Display Value: 6.500 V Resolution: 1 mV Accuracy: ± (0.1 % FS) 60 V Range Maximum Display Value: 65.00 V Resolution: 10 mV Accuracy: ± (0.1 % FS) Resistance Measurement SLOW, MED Overall Accuracy: ±(0.3 % + 0.1 % FS) 30 mω Range Maximum Display Value: 33.000 mω Resolution: 1 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.3000 ω Resolution: 100 µω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.000 ω Resolution: 1 mω Measurement Current: 1 mA (± 10 %) 300 ω Range Maximum Display Value: 330.00 ω Resolution: 10 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.5000 kω Resolution: 100 mω Measurement Current: 10 µA (± 10 %) Resistance Measurement FAST Overall Accuracy ±(0.5 % + 0.3 % FS) 30 mω Range Maximum Display Value: 33.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.0 mω Resolution: 100 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.300 ω Resolution: 1 mω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.00 ω Resolution: 10 mω Measurement Current: 1 µA (± 10 %) 300 ω Range Maximum Display Value: 330.0 ω Resolution: 100 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.500 kω Resolution: 1 ω Measurement Current: 10 µA (± 10 %) Accuracy of Auxiliary Measurement Parameters L, C, D, Z, X, Q, θd, and θr: 5 % typical Bin Comparator Function Limit Setting Mode: Tolerance (TOL) or Absolute (ABS) value Number of Bins: 9 sorting bins BIN1-BIN9 Beep Warning: OFF, PASS, FAIL Trace Function Total Time: 1 s - 99999 s Sampling Interval: 1 s - 86400 s Instrument Settings Save/Recall: Internal or External Memory: Up to 100 Measurements, Bin Comparator Results, Screenshots Save: External Memory: Up to 100 General Remote Interface: USBTMC / USB (Virtual COM), RS232, GPIB Display: 4.3”, 480 × 272 LCD display AC Input: 110 V ±10 % or 220 V ± 10 %, 47 to 63 Hz Power Consumption: 15 VA Max. Operating Temperature: 0 °C to 40 °C Storage Temperature: -10 °C to 70 °C Relative Humidity: up to 80 % Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm) The BA6010 Series battery analyzers measure voltage and resistance of modern battery technologies with high accuracy, resolution, and speed. Additionally, these instruments provide auxiliary measurement parameters inductance, capacitance, dissipation factor, impedance, quality factor, reactance, and phase angle in degrees and radians. The BA6010 Series is suitable for characterizing battery chemistries that are responsive to a 1 kHz AC stimulus signal, including lead acid, lithium and alkaline type batteries used in consumer products, electric vehicles, power backup, security, and fire alarm systems. Model BA6011 supports voltage measurements of battery packs up to 300 V whereas the BA6010 features a 6 V measurement range ideal for battery cell testing. The handler and remote interfaces expands the analyzer’s application to R&D and automated manufacturing environments. Wide range of measurements Two user-selected measurements can be displayed simultaneously, along with stimulus signals Vm and Im. Unlike comparable battery testers that only support voltage and resistance measurements, users can also characterize additional parameters such as battery capacitance thus providing additional insight into a battery’s condition. Improved measurement accuracy The 4-terminals on the front of the BA6010 Series are used together with the Kelvin clip test fixture. This system minimizes the influence of the test lead resistance and improves measurement accuracy. On screen monitoring system detects test probe contact failure and damaged leads for reliable measurements. Binning function Quickly sort components using up to 9 bins. The bin results are displayed on-screen with each cycle. The handler interface includes dedicated signal pins for each bin, Pass/Fail and end of measurement. The handler interface is suitable for integration with device handler systems or programmable logic controllers (PLC) used in production automation. Statistical function The analyzers can perform statistical calculations on the measurements and display the results on-screen. Comparator function The comparator function evaluates measurements against a user specified upper and lower limit for pass/fail (Go/No Go) style testing. Comparative evaluations can be made using primary, secondary or both measurements. The front panel PASS / FAIL indicator will illuminate and a sounder can be enabled for audible confirmation. Trace function The trace function samples and plots two user-selected measurement readings over a specified time. Enable cursors for viewing plotted values and time stamp information.
Datasheet
Description
The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Input Voltage Range: 6 V/60 V Basic voltage accuracy: 0.05 % Voltage resolution: 100 µV 4.3-inch color LCD display Trace function for graphical display of voltage and resistance with on-screen cursor measurements 4-wire kelvin test leads with monitoring of Hi/Low/High and Low drive open faults Compare and sort using 9 bins with statistical evaluations δ% mode for quickly determining the percent difference between batteries Pass/Fail indicator with audible tone Fast test speed up to 50 measurements per second to increase manufacturing throughput Trigger modes internal, manual, bus and external 100 internal and external storage locations for setup and screen save Handler interface for easy integration with a component handler or integration with PLC Standard RS232, USB (USBTMC and virtual COM) interfaces Included Accessories: User manual (downloadable), power cord, 4-wire kelvin clip test fixture (TLKB1), certificate of calibration & test report Three-Year Warranty Specifications Measurement Parameters: Main: V, R; Auxiliary: L, C, D, Z, X, Q, θd, and θr Test Frequency: 1 kHz ± 0.2 Hz Display Resolution: 5 digits (SLOW & MED), 4 digits (FAST) Measurement Speed: SLOW, approx. 6.25 measurements/sec; MED, approx. 10 measurements/sec; FAST, approx. 50 measurements/sec Temperature Coefficient Voltage Meas.: 0.005 %/ºC; Resistance Meas.: 0.05 %/ºC Triggering: Internal, External, Manual, Bus Delay Time: On/Off, 0 ms to 60 s Averaging: 1 to 255 samples Statistical Calculations: Valid data count, Invalid data count, Mean, Maximum, Minimum, Standard Deviation, Sample Standard Deviation, Process Capability Index (Dispersion), Process Capability Index (Deviation) Voltage Measurement SLOW, MED 6 V Range Maximum Display Value: 6.5000 V Resolution: 100 µV Accuracy: ± (0.05 % FS) 60 V Range Maximum Display Value: 65.000 V Resolution: 1 mV Accuracy: ± (0.05 % FS) Voltage Measurement FAST 6 V Range Maximum Display Value: 6.500 V Resolution: 1 mV Accuracy: ± (0.1 % FS) 60 V Range Maximum Display Value: 65.00 V Resolution: 10 mV Accuracy: ± (0.1 % FS) Resistance Measurement SLOW, MED Overall Accuracy: ±(0.3 % + 0.1 % FS) 30 mω Range Maximum Display Value: 33.000 mω Resolution: 1 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.3000 ω Resolution: 100 µω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.000 ω Resolution: 1 mω Measurement Current: 1 mA (± 10 %) 300 ω Range Maximum Display Value: 330.00 ω Resolution: 10 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.5000 kω Resolution: 100 mω Measurement Current: 10 µA (± 10 %) Resistance Measurement FAST Overall Accuracy ±(0.5 % + 0.3 % FS) 30 mω Range Maximum Display Value: 33.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.0 mω Resolution: 100 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.300 ω Resolution: 1 mω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.00 ω Resolution: 10 mω Measurement Current: 1 µA (± 10 %) 300 ω Range Maximum Display Value: 330.0 ω Resolution: 100 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.500 kω Resolution: 1 ω Measurement Current: 10 µA (± 10 %) Accuracy of Auxiliary Measurement Parameters L, C, D, Z, X, Q, θd, and θr: 5 % typical Bin Comparator Function Limit Setting Mode: Tolerance (TOL) or Absolute (ABS) value Number of Bins: 9 sorting bins BIN1-BIN9 Beep Warning: OFF, PASS, FAIL Trace Function Total Time: 1 s - 99999 s Sampling Interval: 1 s - 86400 s Instrument Settings Save/Recall: Internal or External Memory: Up to 100 Measurements, Bin Comparator Results, Screenshots Save: External Memory: Up to 100 General Remote Interface: USBTMC / USB (Virtual COM), RS232, GPIB Display: 4.3”, 480 × 272 LCD display AC Input: 110 V ±10 % or 220 V ± 10 %, 47 to 63 Hz Power Consumption: 15 VA Max. Operating Temperature: 0 °C to 40 °C Storage Temperature: -10 °C to 70 °C Relative Humidity: up to 80 % Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm) The BA6010 Series battery analyzers measure voltage and resistance of modern battery technologies with high accuracy, resolution, and speed. Additionally, these instruments provide auxiliary measurement parameters inductance, capacitance, dissipation factor, impedance, quality factor, reactance, and phase angle in degrees and radians. The BA6010 Series is suitable for characterizing battery chemistries that are responsive to a 1 kHz AC stimulus signal, including lead acid, lithium and alkaline type batteries used in consumer products, electric vehicles, power backup, security, and fire alarm systems. Model BA6011 supports voltage measurements of battery packs up to 300 V whereas the BA6010 features a 6 V measurement range ideal for battery cell testing. The handler and remote interfaces expands the analyzer’s application to R&D and automated manufacturing environments. Wide range of measurements Two user-selected measurements can be displayed simultaneously, along with stimulus signals Vm and Im. Unlike comparable battery testers that only support voltage and resistance measurements, users can also characterize additional parameters such as battery capacitance thus providing additional insight into a battery’s condition. Improved measurement accuracy The 4-terminals on the front of the BA6010 Series are used together with the Kelvin clip test fixture. This system minimizes the influence of the test lead resistance and improves measurement accuracy. On screen monitoring system detects test probe contact failure and damaged leads for reliable measurements. Binning function Quickly sort components using up to 9 bins. The bin results are displayed on-screen with each cycle. The handler interface includes dedicated signal pins for each bin, Pass/Fail and end of measurement. The handler interface is suitable for integration with device handler systems or programmable logic controllers (PLC) used in production automation. Statistical function The analyzers can perform statistical calculations on the measurements and display the results on-screen. Comparator function The comparator function evaluates measurements against a user specified upper and lower limit for pass/fail (Go/No Go) style testing. Comparative evaluations can be made using primary, secondary or both measurements. The front panel PASS / FAIL indicator will illuminate and a sounder can be enabled for audible confirmation. Trace function The trace function samples and plots two user-selected measurement readings over a specified time. Enable cursors for viewing plotted values and time stamp information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Analyzer - BA6010 - ValueTronics International, Inc.
Elgin, IL, USA
Battery Analyzer
BA6010
Battery Analyzer BA6010
The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries. Additional Features: Input Voltage Range: 6 V/60 V Basic voltage accuracy: 0.05 % Voltage resolution: 100 µV 4.3-inch color LCD display Trace function for graphical display of voltage and resistance with on-screen cursor measurements 4-wire kelvin test leads with monitoring of Hi/Low/High and Low drive open faults Compare and sort using 9 bins with statistical evaluations δ% mode for quickly determining the percent difference between batteries Pass/Fail indicator with audible tone Fast test speed up to 50 measurements per second to increase manufacturing throughput Trigger modes internal, manual, bus and external 100 internal and external storage locations for setup and screen save Handler interface for easy integration with a component handler or integration with PLC Standard RS232, USB (USBTMC and virtual COM) interfaces Included Accessories: User manual (downloadable), power cord, 4-wire kelvin clip test fixture (TLKB1), certificate of calibration & test report Three-Year Warranty Specifications Measurement Parameters: Main: V, R; Auxiliary: L, C, D, Z, X, Q, θd, and θr Test Frequency: 1 kHz ± 0.2 Hz Display Resolution: 5 digits (SLOW & MED), 4 digits (FAST) Measurement Speed: SLOW, approx. 6.25 measurements/sec; MED, approx. 10 measurements/sec; FAST, approx. 50 measurements/sec Temperature Coefficient Voltage Meas.: 0.005 %/ºC; Resistance Meas.: 0.05 %/ºC Triggering: Internal, External, Manual, Bus Delay Time: On/Off, 0 ms to 60 s Averaging: 1 to 255 samples Statistical Calculations: Valid data count, Invalid data count, Mean, Maximum, Minimum, Standard Deviation, Sample Standard Deviation, Process Capability Index (Dispersion), Process Capability Index (Deviation) Voltage Measurement SLOW, MED 6 V Range Maximum Display Value: 6.5000 V Resolution: 100 µV Accuracy: ± (0.05 % FS) 60 V Range Maximum Display Value: 65.000 V Resolution: 1 mV Accuracy: ± (0.05 % FS) Voltage Measurement FAST 6 V Range Maximum Display Value: 6.500 V Resolution: 1 mV Accuracy: ± (0.1 % FS) 60 V Range Maximum Display Value: 65.00 V Resolution: 10 mV Accuracy: ± (0.1 % FS) Resistance Measurement SLOW, MED Overall Accuracy: ±(0.3 % + 0.1 % FS) 30 mω Range Maximum Display Value: 33.000 mω Resolution: 1 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.3000 ω Resolution: 100 µω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.000 ω Resolution: 1 mω Measurement Current: 1 mA (± 10 %) 300 ω Range Maximum Display Value: 330.00 ω Resolution: 10 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.5000 kω Resolution: 100 mω Measurement Current: 10 µA (± 10 %) Resistance Measurement FAST Overall Accuracy ±(0.5 % + 0.3 % FS) 30 mω Range Maximum Display Value: 33.00 mω Resolution: 10 µω Measurement Current: 100 mA (± 10 %) 300 mω Range Maximum Display Value: 330.0 mω Resolution: 100 µω Measurement Current: 100 mA (± 10 %) 3 ω Range Maximum Display Value: 3.300 ω Resolution: 1 mω Measurement Current: 10 mA (± 10 %) 30 ω Range Maximum Display Value: 33.00 ω Resolution: 10 mω Measurement Current: 1 µA (± 10 %) 300 ω Range Maximum Display Value: 330.0 ω Resolution: 100 mω Measurement Current: 100 µA (± 10 %) 3 kω Range Maximum Display Value: 3.500 kω Resolution: 1 ω Measurement Current: 10 µA (± 10 %) Accuracy of Auxiliary Measurement Parameters L, C, D, Z, X, Q, θd, and θr: 5 % typical Bin Comparator Function Limit Setting Mode: Tolerance (TOL) or Absolute (ABS) value Number of Bins: 9 sorting bins BIN1-BIN9 Beep Warning: OFF, PASS, FAIL Trace Function Total Time: 1 s - 99999 s Sampling Interval: 1 s - 86400 s Instrument Settings Save/Recall: Internal or External Memory: Up to 100 Measurements, Bin Comparator Results, Screenshots Save: External Memory: Up to 100 General Remote Interface: USBTMC / USB (Virtual COM), RS232, GPIB Display: 4.3”, 480 × 272 LCD display AC Input: 110 V ±10 % or 220 V ± 10 %, 47 to 63 Hz Power Consumption: 15 VA Max. Operating Temperature: 0 °C to 40 °C Storage Temperature: -10 °C to 70 °C Relative Humidity: up to 80 % Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm) The BA6010 Series battery analyzers measure voltage and resistance of modern battery technologies with high accuracy, resolution, and speed. Additionally, these instruments provide auxiliary measurement parameters inductance, capacitance, dissipation factor, impedance, quality factor, reactance, and phase angle in degrees and radians. The BA6010 Series is suitable for characterizing battery chemistries that are responsive to a 1 kHz AC stimulus signal, including lead acid, lithium and alkaline type batteries used in consumer products, electric vehicles, power backup, security, and fire alarm systems. Model BA6011 supports voltage measurements of battery packs up to 300 V whereas the BA6010 features a 6 V measurement range ideal for battery cell testing. The handler and remote interfaces expands the analyzer’s application to R&D and automated manufacturing environments. Wide range of measurements Two user-selected measurements can be displayed simultaneously, along with stimulus signals Vm and Im. Unlike comparable battery testers that only support voltage and resistance measurements, users can also characterize additional parameters such as battery capacitance thus providing additional insight into a battery’s condition. Improved measurement accuracy The 4-terminals on the front of the BA6010 Series are used together with the Kelvin clip test fixture. This system minimizes the influence of the test lead resistance and improves measurement accuracy. On screen monitoring system detects test probe contact failure and damaged leads for reliable measurements. Binning function Quickly sort components using up to 9 bins. The bin results are displayed on-screen with each cycle. The handler interface includes dedicated signal pins for each bin, Pass/Fail and end of measurement. The handler interface is suitable for integration with device handler systems or programmable logic controllers (PLC) used in production automation. Statistical function The analyzers can perform statistical calculations on the measurements and display the results on-screen. Comparator function The comparator function evaluates measurements against a user specified upper and lower limit for pass/fail (Go/No Go) style testing. Comparative evaluations can be made using primary, secondary or both measurements. The front panel PASS / FAIL indicator will illuminate and a sounder can be enabled for audible confirmation. Trace function The trace function samples and plots two user-selected measurement readings over a specified time. Enable cursors for viewing plotted values and time stamp information.

The BA6010 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency floodlight system batteries. They are ideal for monitoring, performance measurement, and maintaining batteries in the automotive, maintenance, telecommunications, field service, and uninterruptable power supply manufacturing industries.

Additional Features:

  • Input Voltage Range: 6 V/60 V
  • Basic voltage accuracy: 0.05 %
  • Voltage resolution: 100 µV
  • 4.3-inch color LCD display
  • Trace function for graphical display of voltage and resistance with on-screen cursor measurements
  • 4-wire kelvin test leads with monitoring of Hi/Low/High and Low drive open faults
  • Compare and sort using 9 bins with statistical evaluations
  • Δ% mode for quickly determining the percent difference between batteries
  • Pass/Fail indicator with audible tone
  • Fast test speed up to 50 measurements per second to increase manufacturing throughput
  • Trigger modes internal, manual, bus and external
  • 100 internal and external storage locations for setup and screen save
  • Handler interface for easy integration with a component handler or integration with PLC
  • Standard RS232, USB (USBTMC and virtual COM) interfaces
  • Included Accessories: User manual (downloadable), power cord, 4-wire kelvin clip test fixture (TLKB1), certificate of calibration & test report
  • Three-Year Warranty

Specifications

  • Measurement Parameters: Main: V, R; Auxiliary: L, C, D, Z, X, Q, θd, and θr
  • Test Frequency: 1 kHz ± 0.2 Hz
  • Display Resolution: 5 digits (SLOW & MED), 4 digits (FAST)
  • Measurement Speed: SLOW, approx. 6.25 measurements/sec; MED, approx. 10 measurements/sec; FAST, approx. 50 measurements/sec
  • Temperature Coefficient Voltage Meas.: 0.005 %/ºC; Resistance Meas.: 0.05 %/ºC
  • Triggering: Internal, External, Manual, Bus
  • Delay Time: On/Off, 0 ms to 60 s
  • Averaging: 1 to 255 samples
  • Statistical Calculations: Valid data count, Invalid data count, Mean, Maximum, Minimum, Standard Deviation, Sample Standard Deviation, Process Capability Index (Dispersion), Process Capability Index (Deviation)

Voltage Measurement SLOW, MED

6 V Range

  • Maximum Display Value: 6.5000 V
  • Resolution: 100 µV
  • Accuracy: ± (0.05 % FS)

60 V Range

  • Maximum Display Value: 65.000 V
  • Resolution: 1 mV
  • Accuracy: ± (0.05 % FS)

Voltage Measurement FAST

6 V Range

  • Maximum Display Value: 6.500 V
  • Resolution: 1 mV
  • Accuracy: ± (0.1 % FS)

60 V Range

  • Maximum Display Value: 65.00 V
  • Resolution: 10 mV
  • Accuracy: ± (0.1 % FS)

Resistance Measurement SLOW, MED

  • Overall Accuracy: ±(0.3 % + 0.1 % FS)

30 mΩ Range

  • Maximum Display Value: 33.000 mΩ
  • Resolution: 1 µΩ
  • Measurement Current: 100 mA (± 10 %)

300 mΩ Range

  • Maximum Display Value: 330.00 mΩ
  • Resolution: 10 µΩ
  • Measurement Current: 100 mA (± 10 %)

3 Ω Range

  • Maximum Display Value: 3.3000 Ω
  • Resolution: 100 µΩ
  • Measurement Current: 10 mA (± 10 %)

30 Ω Range

  • Maximum Display Value: 33.000 Ω
  • Resolution: 1 mΩ
  • Measurement Current: 1 mA (± 10 %)

300 Ω Range

  • Maximum Display Value: 330.00 Ω
  • Resolution: 10 mΩ
  • Measurement Current: 100 µA (± 10 %)

3 kΩ Range

  • Maximum Display Value: 3.5000 kΩ
  • Resolution: 100 mΩ
  • Measurement Current: 10 µA (± 10 %)

Resistance Measurement FAST

  • Overall Accuracy ±(0.5 % + 0.3 % FS)

30 mΩ Range

  • Maximum Display Value: 33.00 mΩ
  • Resolution: 10 µΩ
  • Measurement Current: 100 mA (± 10 %)

300 mΩ Range

  • Maximum Display Value: 330.0 mΩ
  • Resolution: 100 µΩ
  • Measurement Current: 100 mA (± 10 %)

3 Ω Range

  • Maximum Display Value: 3.300 Ω
  • Resolution: 1 mΩ
  • Measurement Current: 10 mA (± 10 %)

30 Ω Range

  • Maximum Display Value: 33.00 Ω
  • Resolution: 10 mΩ
  • Measurement Current: 1 µA (± 10 %)

300 Ω Range

  • Maximum Display Value: 330.0 Ω
  • Resolution: 100 mΩ
  • Measurement Current: 100 µA (± 10 %)

3 kΩ Range

  • Maximum Display Value: 3.500 kΩ
  • Resolution: 1 Ω
  • Measurement Current: 10 µA (± 10 %)

Accuracy of Auxiliary Measurement Parameters

  • L, C, D, Z, X, Q, θd, and θr: 5 % typical

Bin Comparator Function

  • Limit Setting Mode: Tolerance (TOL) or Absolute (ABS) value
  • Number of Bins: 9 sorting bins BIN1-BIN9
  • Beep Warning: OFF, PASS, FAIL

Trace Function

  • Total Time: 1 s - 99999 s
  • Sampling Interval: 1 s - 86400 s

Instrument Settings

  • Save/Recall: Internal or External Memory: Up to 100
  • Measurements, Bin Comparator Results, Screenshots
  • Save: External Memory: Up to 100

General

  • Remote Interface: USBTMC / USB (Virtual COM), RS232, GPIB
  • Display: 4.3”, 480 × 272 LCD display
  • AC Input: 110 V ±10 % or 220 V ± 10 %, 47 to 63 Hz
  • Power Consumption: 15 VA Max.
  • Operating Temperature: 0 °C to 40 °C
  • Storage Temperature: -10 °C to 70 °C
  • Relative Humidity: up to 80 %
  • Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm)

The BA6010 Series battery analyzers measure voltage and resistance of modern battery technologies with high accuracy, resolution, and speed. Additionally, these instruments provide auxiliary measurement parameters inductance, capacitance, dissipation factor, impedance, quality factor, reactance, and phase angle in degrees and radians.

The BA6010 Series is suitable for characterizing battery chemistries that are responsive to a 1 kHz AC stimulus signal, including lead acid, lithium and alkaline type batteries used in consumer products, electric vehicles, power backup, security, and fire alarm systems. Model BA6011 supports voltage measurements of battery packs up to 300 V whereas the BA6010 features a 6 V measurement range ideal for battery cell testing. The handler and remote interfaces expands the analyzer’s application to R&D and automated manufacturing environments.

Wide range of measurements

Two user-selected measurements can be displayed simultaneously, along with stimulus signals Vm and Im. Unlike comparable battery testers that only support voltage and resistance measurements, users can also characterize additional parameters such as battery capacitance thus providing additional insight into a battery’s condition.

Improved measurement accuracy

The 4-terminals on the front of the BA6010 Series are used together with the Kelvin clip test fixture. This system minimizes the influence of the test lead resistance and improves measurement accuracy. On screen monitoring system detects test probe contact failure and damaged leads for reliable measurements.

Binning function

Quickly sort components using up to 9 bins. The bin results are displayed on-screen with each cycle. The handler interface includes dedicated signal pins for each bin, Pass/Fail and end of measurement. The handler interface is suitable for integration with device handler systems or programmable logic controllers (PLC) used in production automation.

Statistical function

The analyzers can perform statistical calculations on the measurements and display the results on-screen.

Comparator function

The comparator function evaluates measurements against a user specified upper and lower limit for pass/fail (Go/No Go) style testing. Comparative evaluations can be made using primary, secondary or both measurements. The front panel PASS / FAIL indicator will illuminate and a sounder can be enabled for audible confirmation.

Trace function

The trace function samples and plots two user-selected measurement readings over a specified time. Enable cursors for viewing plotted values and time stamp information.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Testers
BA6010
Battery Testers BA6010
Battery Testers 60V Battery Analyzer

Battery Testers 60V Battery Analyzer

Buy Now Datasheet

Technical Specifications

  ValueTronics International, Inc. VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number BA6010 BA6010
Product Name Battery Analyzer Battery Testers
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 2312-ACT2804QJ-T0435TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers