B&K Precision Antennas AN 303

Description
Antennas Dipole Antenna (1.7 to 2.2GHz) for model 2650/2652/2658
Datasheet
Description
Antennas Dipole Antenna (1.7 to 2.2GHz) for model 2650/2652/2658
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
AN 303
Antennas AN 303
Antennas Dipole Antenna (1.7 to 2.2GHz) for model 2650/2652/2658

Antennas Dipole Antenna (1.7 to 2.2GHz) for model 2650/2652/2658

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AN 303
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details