B&K Precision Test Connectors AK 390A

Description
Test Connectors
Description
Test Connectors

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Connectors
AK 390A
Test Connectors AK 390A
Test Connectors

Test Connectors

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number AK 390A
Product Name Test Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
XJL Macro-Hook to 9309 Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 634XJL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Test Leads - 2222608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details