Manufacturer: B&K Precision
Win Source Part Number: 858827-A1287
Features: Current Meter, Clamp/Probe - Measures AC Current to 3000A
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858827-A1287 |
| Product Name | Unclassified - A1287 |