B&K Precision Power Supplies (Test, Bench) 9833

Description
Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features
Request a Quote Datasheet
Description
Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9833-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9833-ND
Power Supplies (Test, Bench) BK9833-ND
Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features

Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features

Buy Now Datasheet
Equipment - Power Supplies (Test, Bench) - 9833 - 858719-9833 - Win Source Electronics
Laguna Hills, CA, United States
Equipment - Power Supplies (Test, Bench) - 9833
858719-9833
Equipment - Power Supplies (Test, Bench) - 9833 858719-9833
Manufacturer: B&K Precision Win Source Part Number: 858719-9833 Series: 9830 Features: Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features Package: Box Part Status: Obsolete Categories: Test and Measurement ECCN: 3A992A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: B&K Precision
Win Source Part Number: 858719-9833
Series: 9830
Features: Output Bench (AC to AC) Power Supply LCD 15A, 30A Output Features
Package: Box
Part Status: Obsolete
Categories: Test and Measurement
ECCN: 3A992A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
Ac Power Source, Prog, 3Kva, 0-300V; Product Range B&k Precision - 22AC5458 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, Prog, 3Kva, 0-300V; Product Range B&k Precision
22AC5458
Ac Power Source, Prog, 3Kva, 0-300V; Product Range B&k Precision 22AC5458
AC POWER SOURCE, PROG, 3KVA, 0-300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

AC POWER SOURCE, PROG, 3KVA, 0-300V; Product Range:9830 Series; Output Power Max:3kVA; Output Voltage Max:300V; Output Current Max:15A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Source 9833
The 9833 is a 3 kVA AC source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC, DC and AC+DC power source Low total harmonic distortion meets the IEC 61000-3-2 standard Comprehensive measurement capabilities Vrms, Arms, Vdc, +Apk, -Apk, inrush current, frequency, power factor, apparent power, reactive power, true power, and crest factor 0.98 power factor at AC input stage Built-in standard waveforms sine, square and clipped sine 30 built-in THD waveforms Amplifier mode with 1.2 kHz bandwidth for generating user-defined arbitrary waveforms Step, List and Pulse modes for generating power line disturbance (PLD) simulations List mode supports 10 user-defined programs with up to 100 programmable steps Generate custom harmonic waveforms on a PC and download them to the instrument’s 5 non-volatile memory locations Digital I/O port supporting external trigger, transient indication, failure status indication, remote inhibit, RS232, and external analog output level programming interface Comprehensive protection modes OVP, OCP,OPP, OTP, fan failure, output timer and key lock Downloadable LabVIEW driver and soft panel software for remote control Standard USB (USBTMC-compliant), RS232, LAN, and GPIB remote interfaces Included Accessories: AC power cord with input connector, test report & certificate of calibration Optional Accessories: Rackmount ears & handles (RK3U) Three-Year Warranty Applications Pre-compliance testing according to IEC61000-3-2 and IEC61000-4-11/14/28/ 34 Simulate common grid faults, voltage dips and other disturbances Evaluate transformers, TRIACs, SCRs, and passive components The BK Precision 9833 is a programmable AC power source that provides high performance and low total harmonic distortion in a 3U form factor. The addition of positive and negative DC offset voltages expands the AC capabilities to operate in DC and AC+DC output coupling modes. The user can select built-in and user-defined harmonic waveforms or select from standard sine, square or clipped sine outputs. The high output current crest factor and low input resistance are suitable for high inrush current measurements when evaluating capacitive or inductive loads.

The 9833 is a 3 kVA AC source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC, DC and AC+DC power source
  • Low total harmonic distortion meets the IEC 61000-3-2 standard
  • Comprehensive measurement capabilities Vrms, Arms, Vdc, +Apk, -Apk, inrush current, frequency, power factor, apparent power, reactive power, true power, and crest factor
  • 0.98 power factor at AC input stage
  • Built-in standard waveforms sine, square and clipped sine
  • 30 built-in THD waveforms
  • Amplifier mode with 1.2 kHz bandwidth for generating user-defined arbitrary waveforms
  • Step, List and Pulse modes for generating power line disturbance (PLD) simulations
  • List mode supports 10 user-defined programs with up to 100 programmable steps
  • Generate custom harmonic waveforms on a PC and download them to the instrument’s 5 non-volatile memory locations
  • Digital I/O port supporting external trigger, transient indication, failure status indication, remote inhibit, RS232, and external analog output level programming interface
  • Comprehensive protection modes OVP, OCP,OPP, OTP, fan failure, output timer and key lock
  • Downloadable LabVIEW driver and soft panel software for remote control
  • Standard USB (USBTMC-compliant), RS232, LAN, and GPIB remote interfaces
  • Included Accessories: AC power cord with input connector, test report & certificate of calibration
  • Optional Accessories: Rackmount ears & handles (RK3U)
  • Three-Year Warranty

Applications

  • Pre-compliance testing according to IEC61000-3-2 and IEC61000-4-11/14/28/34
  • Simulate common grid faults, voltage dips and other disturbances
  • Evaluate transformers, TRIACs, SCRs, and passive components

The BK Precision 9833 is a programmable AC power source that provides high performance and low total harmonic distortion in a 3U form factor. The addition of positive and negative DC offset voltages expands the AC capabilities to operate in DC and AC+DC output coupling modes. The user can select built-in and user-defined harmonic waveforms or select from standard sine, square or clipped sine outputs. The high output current crest factor and low input resistance are suitable for high inrush current measurements when evaluating capacitive or inductive loads.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK9833-ND 858719-9833 22AC5458 9833
Product Name Power Supplies (Test, Bench) Equipment - Power Supplies (Test, Bench) - 9833 Ac Power Source, Prog, 3Kva, 0-300V; Product Range B&k Precision AC Source
Type 1 AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details