B&K Precision Power Supplies (Test, Bench) 9832B

Description
0 ~ 300VAC, 0 ~ 150VAC, 0 ~ ±424VDC Output Bench/Rack Mount (AC to AC +/- DC Offset) Power Supply LCD 10A, 20A, 10A Output Features Analog Input, GPIB, Harmonic Waveforms, LAN Interface, Memory, Software, USB Interface
Request a Quote Datasheet
Description
0 ~ 300VAC, 0 ~ 150VAC, 0 ~ ±424VDC Output Bench/Rack Mount (AC to AC +/- DC Offset) Power Supply LCD 10A, 20A, 10A Output Features Analog Input, GPIB, Harmonic Waveforms, LAN Interface, Memory, Software, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9832B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9832B-ND
Power Supplies (Test, Bench) 22-9832B-ND
0 ~ 300VAC, 0 ~ 150VAC, 0 ~ ±424VDC Output Bench/Rack Mount (AC to AC +/- DC Offset) Power Supply LCD 10A, 20A, 10A Output Features Analog Input, GPIB, Harmonic Waveforms, LAN Interface, Memory, Software, USB Interface

0 ~ 300VAC, 0 ~ 150VAC, 0 ~ ±424VDC Output Bench/Rack Mount (AC to AC +/- DC Offset) Power Supply LCD 10A, 20A, 10A Output Features Analog Input, GPIB, Harmonic Waveforms, LAN Interface, Memory, Software, USB Interface

Buy Now Datasheet
Programmable Ac Power Source, 2Kva; Product Range B&k Precision - 82AH0771 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ac Power Source, 2Kva; Product Range B&k Precision
82AH0771
Programmable Ac Power Source, 2Kva; Product Range B&k Precision 82AH0771
PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

PROGRAMMABLE AC POWER SOURCE, 2KVA; Product Range:9830B Series; Output Power Max:2kVA; Output Voltage Max:150V; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9832B-ND 82AH0771
Product Name Power Supplies (Test, Bench) Programmable Ac Power Source, 2Kva; Product Range B&k Precision
Type 1
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6886-ea-pu-10200-420-4u-wc-32105 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details