B&K Precision Power Supplies (Test, Bench) 9832

Description
Output Bench (AC to AC) Power Supply LCD 10A, 20A Output Features
Request a Quote
Description
Output Bench (AC to AC) Power Supply LCD 10A, 20A Output Features
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B&K Precision 9830 Series programmable AC power source, model 22AC5457, offers a maximum output power of 2000 VA and a voltage range of 0 to 300 V. It is designed for single-phase applications and can deliver a maximum output current of 10 A. The device features low total harmonic distortion (THD) of ,â§ 0.5% at 45 Hz - 400 Hz, making it suitable for pre-compliance testing according to IEC61000 standards. This power source supports a frequency range of 45 Hz to 1200 Hz and includes various output waveform options, such as sine, square, and user-defined harmonic waveforms. It also allows for DC and AC+DC output coupling modes, enhancing its versatility for testing capacitive and inductive loads. The user interface includes a 4.3,Äù color LCD for simultaneous display of multiple measurements, and it supports remote control via LAN, USB, RS232, and GPIB interfaces. The 9830 Series is equipped with comprehensive measurement capabilities, including voltage, current, power factor, and crest factor, among others. It also features multiple operational modes, including step, list, and pulse modes, for simulating power line disturbances. The device is protected against overvoltage, overcurrent, and overheating, ensuring safe operation. With a compact 3U form factor and a weight of 52.9 lbs, it is suitable for laboratory and field applications.

Datasheet Summary
Powered by GS/AI

The B&K Precision 9830 Series programmable AC power source, model 22AC5457, offers a maximum output power of 2000 VA and a voltage range of 0 to 300 V. It is designed for single-phase applications and can deliver a maximum output current of 10 A. The device features low total harmonic distortion (THD) of ,â§ 0.5% at 45 Hz - 400 Hz, making it suitable for pre-compliance testing according to IEC61000 standards. This power source supports a frequency range of 45 Hz to 1200 Hz and includes various output waveform options, such as sine, square, and user-defined harmonic waveforms. It also allows for DC and AC+DC output coupling modes, enhancing its versatility for testing capacitive and inductive loads. The user interface includes a 4.3,Äù color LCD for simultaneous display of multiple measurements, and it supports remote control via LAN, USB, RS232, and GPIB interfaces. The 9830 Series is equipped with comprehensive measurement capabilities, including voltage, current, power factor, and crest factor, among others. It also features multiple operational modes, including step, list, and pulse modes, for simulating power line disturbances. The device is protected against overvoltage, overcurrent, and overheating, ensuring safe operation. With a compact 3U form factor and a weight of 52.9 lbs, it is suitable for laboratory and field applications.

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9832-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9832-ND
Power Supplies (Test, Bench) BK9832-ND
Output Bench (AC to AC) Power Supply LCD 10A, 20A Output Features

Output Bench (AC to AC) Power Supply LCD 10A, 20A Output Features

Buy Now Datasheet
Ac Power Source, Prog, 2Kva, 0-300V; Product Range B&k Precision - 22AC5457 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, Prog, 2Kva, 0-300V; Product Range B&k Precision
22AC5457
Ac Power Source, Prog, 2Kva, 0-300V; Product Range B&k Precision 22AC5457
AC POWER SOURCE, PROG, 2KVA, 0-300V; Product Range:9830 Series; Output Power Max:2kVA; Output Voltage Max:300V; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

AC POWER SOURCE, PROG, 2KVA, 0-300V; Product Range:9830 Series; Output Power Max:2kVA; Output Voltage Max:300V; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Source 9832
The 9832 is a 2 kVA AC source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: AC, DC and AC+DC power source Low total harmonic distortion meets the IEC 61000-3-2 standard Comprehensive measurement capabilities Vrms, Arms, Vdc, +Apk, -Apk, inrush current, frequency, power factor, apparent power, reactive power, true power, and crest factor 0.98 power factor at AC input stage Built-in standard waveforms sine, square and clipped sine 30 built-in THD waveforms Amplifier mode with 1.2 kHz bandwidth for generating user-defined arbitrary waveforms Step, List and Pulse modes for generating power line disturbance (PLD) simulations List mode supports 10 user-defined programs with up to 100 programmable steps Generate custom harmonic waveforms on a PC and download them to the instrument’s 5 non-volatile memory locations Digital I/O port supporting external trigger, transient indication, failure status indication, remote inhibit, RS232, and external analog output level programming interface Comprehensive protection modes OVP, OCP,OPP, OTP, fan failure, output timer and key lock Downloadable LabVIEW driver and soft panel software for remote control Standard USB (USBTMC-compliant), RS232, LAN, and GPIB remote interfaces Included Accessories: AC power cord with input connector, test report & certificate of calibration Optional Accessories: Rackmount ears & handles (RK3U) Three-Year Warranty Applications Pre-compliance testing according to IEC61000-3-2 and IEC61000-4-11/14/28/ 34 Simulate common grid faults, voltage dips and other disturbances Evaluate transformers, TRIACs, SCRs, and passive components The BK Precision 9832 is a programmable AC power source that provides high performance and low total harmonic distortion in a 3U form factor. The addition of positive and negative DC offset voltages expands the AC capabilities to operate in DC and AC+DC output coupling modes. The user can select built-in and user-defined harmonic waveforms or select from standard sine, square or clipped sine outputs. The high output current crest factor and low input resistance are suitable for high inrush current measurements when evaluating capacitive or inductive loads.

The 9832 is a 2 kVA AC source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • AC, DC and AC+DC power source
  • Low total harmonic distortion meets the IEC 61000-3-2 standard
  • Comprehensive measurement capabilities Vrms, Arms, Vdc, +Apk, -Apk, inrush current, frequency, power factor, apparent power, reactive power, true power, and crest factor
  • 0.98 power factor at AC input stage
  • Built-in standard waveforms sine, square and clipped sine
  • 30 built-in THD waveforms
  • Amplifier mode with 1.2 kHz bandwidth for generating user-defined arbitrary waveforms
  • Step, List and Pulse modes for generating power line disturbance (PLD) simulations
  • List mode supports 10 user-defined programs with up to 100 programmable steps
  • Generate custom harmonic waveforms on a PC and download them to the instrument’s 5 non-volatile memory locations
  • Digital I/O port supporting external trigger, transient indication, failure status indication, remote inhibit, RS232, and external analog output level programming interface
  • Comprehensive protection modes OVP, OCP,OPP, OTP, fan failure, output timer and key lock
  • Downloadable LabVIEW driver and soft panel software for remote control
  • Standard USB (USBTMC-compliant), RS232, LAN, and GPIB remote interfaces
  • Included Accessories: AC power cord with input connector, test report & certificate of calibration
  • Optional Accessories: Rackmount ears & handles (RK3U)
  • Three-Year Warranty

Applications

  • Pre-compliance testing according to IEC61000-3-2 and IEC61000-4-11/14/28/34
  • Simulate common grid faults, voltage dips and other disturbances
  • Evaluate transformers, TRIACs, SCRs, and passive components

The BK Precision 9832 is a programmable AC power source that provides high performance and low total harmonic distortion in a 3U form factor. The addition of positive and negative DC offset voltages expands the AC capabilities to operate in DC and AC+DC output coupling modes. The user can select built-in and user-defined harmonic waveforms or select from standard sine, square or clipped sine outputs. The high output current crest factor and low input resistance are suitable for high inrush current measurements when evaluating capacitive or inductive loads.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9832-ND 22AC5457 9832
Product Name Power Supplies (Test, Bench) Ac Power Source, Prog, 2Kva, 0-300V; Product Range B&k Precision AC Source
Type 1 AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply XLP 36 W Power Supply - 1606-XLP36C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details