B&K Precision Power Supplies (Test, Bench) 9805B

Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, LAN, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, LAN, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9805B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9805B-ND
Power Supplies (Test, Bench) 22-9805B-ND
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, LAN, RS232, and USB Interface

0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, LAN, RS232, and USB Interface

Buy Now Datasheet
Ac Power Source, 6A, 300Vrms, 1.5Kva,; Product Range B&k Precision - 08AK4959 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Source, 6A, 300Vrms, 1.5Kva,; Product Range B&k Precision
08AK4959
Ac Power Source, 6A, 300Vrms, 1.5Kva,; Product Range B&k Precision 08AK4959
AC POWER SOURCE, 6A, 300VRMS, 1.5KVA,; Product Range:9800B Series; Output Power Max:1.5kVA; Output Voltage Max:300V; Output Current Max:6A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:

AC POWER SOURCE, 6A, 300VRMS, 1.5KVA,; Product Range:9800B Series; Output Power Max:1.5kVA; Output Voltage Max:300V; Output Current Max:6A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9805B-ND 08AK4959
Product Name Power Supplies (Test, Bench) Ac Power Source, 6A, 300Vrms, 1.5Kva,; Product Range B&k Precision
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227672 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details